DLA - DSCC-DWG-23002

WIRE, ELECTRICAL, FLUOROPOLYMER INSULATED, SMOOTH SURFACE, NORMAL, COPPER CONDUCTOR, NICKEL COATED, 260 °C, 600 VOLT

active, Most Current
Organization: DLA
Publication Date: 26 May 2023
Status: active
Page Count: 10
scope:

Scope.

This drawing covers the performance characteristics for an abrasion resistant aerospace wire using an Engineered Fluoropolymer insulation system, with a normal weight using a stranded copper conductor.

intended Use:

Wires conforming to this drawing are intended for use when military specifications do not exist for wires that will perform the required function. This drawing is intended to prevent the... View More

Document History

DSCC-DWG-23002
May 26, 2023
WIRE, ELECTRICAL, FLUOROPOLYMER INSULATED, SMOOTH SURFACE, NORMAL, COPPER CONDUCTOR, NICKEL COATED, 260 °C, 600 VOLT
Wires conforming to this drawing are intended for use when military specifications do not exist for wires that will perform the required function. This drawing is intended to prevent the...

References

Advertisement