CSA - CAN/CSA-ISO/IEC 23000-15:18

Information technology — Multimedia application format (MPEG-A) — Part 15: Multimedia preservation application format

active
Organization: CSA
Publication Date: 1 January 2018
Status: active
Page Count: 88
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 23000 specifies the standard representation of the multimedia description information (MPDI) generated and used by an organization in the process of preserving a multimedia asset for the purpose of facilitating the exchange of multimedia content between archives or other stakeholders (e.g. publishers, broadcasters, service providers and the like), as well as subsequent preservation and use.

Document History

CAN/CSA-ISO/IEC 23000-15:18
January 1, 2018
Information technology — Multimedia application format (MPEG-A) — Part 15: Multimedia preservation application format
This part of ISO/IEC 23000 specifies the standard representation of the multimedia description information (MPDI) generated and used by an organization in the process of preserving a multimedia asset...
Information technology — Multimedia application format (MPEG-A) — Part 15: Multimedia preservation application format AMENDMENT 1: Implementation guidelines for MP-AF
A description is not available for this item.
January 1, 2018
Information technology - Multimedia application format (MPEG-A) - Part 15: Multimedia preservation application format AMENDMENT 1: Implementation guidelines for MP-AF
A description is not available for this item.
January 1, 2018
Information technology - Multimedia application format (MPEG-A) - Part 15: Multimedia preservation application format
This part of ISO/IEC 23000 specifies the standard representation of the multimedia description information (MPDI) generated and used by an organization in the process of preserving a multimedia asset...

References

Advertisement