CSA - CAN/CSA-C22.2 NO. 282-17
Plugs, receptacles, and couplers for electric vehicles
| Organization: | CSA |
| Publication Date: | 1 January 2017 |
| Status: | active |
| Page Count: | 119 |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
| ICS Code (Electric road vehicles): | 43.120 |
scope:
These requirements cover EV plugs, EV receptacles, vehicle inlets, vehicle connectors, and EV breakaway couplings, rated up to 800 amperes and up to i1000 volts ac or 1500 V dc under conditions of continuous use. This standard applies to the devices which may also be intended for use in charging systems that provide for active cooling or dynamic current control when the device is rated only for DC voltages. These devices are intended for use with conductive electric vehicle supply equipment (EVSE), and are intended to facilitate the conductive connection from the EVSE to the vehicle. These devices are for use in either indoor or outdoor nonhazardous locations in accordance with Annex A, Ref. No. 1.
This Standard does not directly apply to any device that is not intended for use as described in 1.1.
In the text of this Standard, the term "device" refers to any product covered by this Standard. The letters "EV" refer to an electric vehicle, including plug-in hybrid vehicles, hybrid vehicles, electric vehicles, battery electric vehicles, and similar vehicles.
Document History