DS/CEN/TS 927-12
Paints and varnishes – Coating materials and coating systems for exterior wood – Part 12: Ultraviolet and visible radiation transmittance
| Organization: | DS |
| Publication Date: | 11 May 2023 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This Technical Specification describes a test method to measure the ultraviolet (UV) and visible (VIS) spectral transmittance in the wavelength range from 280 nm to 700 nm of coatings for exterior wood. From the spectral transmittance the transmittance of UV, VIS and the UV plus VIS wavelength range can be calculated. It is applicable to free coatings films or coatings applied on a UV-transparent substrate.
Document History