DS/IEC TS 61936-0

Power installations exceeding 1 kV AC and 1,5 kV DC – Part 0: Principles to be observed in the design and erection of high voltage installations – Safety of high voltage installations

active, Most Current
Organization: DS
Publication Date: 11 May 2023
Status: active
Page Count: 34
ICS Code (Electrical engineering in general): 29.020
ICS Code (Electrical insulation in general): 29.080.01
scope:

IEC TS 61936-0:2023 provides principles to ensure the coherence amongst HV publications to be observed necessary for the coordination of the design, selection of equipment, operation, and maintenance activities for erection of electrical HV installations to ensure the safety of such systems. In the context of this document, "safety" relates to the safety of persons, domestic animals, livestock and property. This Technical Specification is intended for use by technical committees in the preparation of standards with safety aspects which can be a part of an electrical high voltage installation

Document History

DS/IEC TS 61936-0
May 11, 2023
Power installations exceeding 1 kV AC and 1,5 kV DC – Part 0: Principles to be observed in the design and erection of high voltage installations – Safety of high voltage installations
IEC TS 61936-0:2023 provides principles to ensure the coherence amongst HV publications to be observed necessary for the coordination of the design, selection of equipment, operation, and maintenance...
Power installations exceeding 1 kV AC and 1,5 kV DC – Part 0: Principles to be observed in the design and erection of high voltage installations – Safety of high voltage installations
This Technical specification provides principals to ensure the coherence amongst HV publications to be observed necessary for the coordination of the design, selection of equipment, operation, and...
Advertisement