DS/EN IEC 61158-6-28
Industrial communication networks – Fieldbus specifications – Part 6-28: Application layer protocol specification – Type 28 elements
| Organization: | DS |
| Publication Date: | 11 May 2023 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Data communication networks): | 33.040.40 |
scope:
IEC 61158-6-28:2023 provides common elements for basic time-critical and non-time-critical messaging communications between application programs in an automation environment and material specific to Type 28 fieldbus. The term "time-critical" is used to represent the presence of a time-window, within which one or more specified actions are required to be completed with some defined level of certainty. Failure to complete specified actions within the time window can cause failure of the applications requesting the actions, with attendant risk to equipment, plant and possibly human life.
Document History