DS/EN IEC 61158-4-4
Industrial communication networks – Fieldbus specifications – Part 4-4: Data-link layer protocol specification – Type 4 elements
| Organization: | DS |
| Publication Date: | 10 May 2023 |
| Status: | active |
| Page Count: | 56 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Data link layer): | 35.100.20 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
1.1 General The data-link layer provides basic time-critical messaging communications between devices in an automation environment. This protocol provides a means of connecting devices through a partial mesh network, such that most failures of an interconnection between two devices can be circumvented. In common practice the devices are interconnected in a non-redundant hierarchical manner reflecting application needs. 1.2 Specifications This document specifies a) procedures for the timely transfer of data and control information from one data-link user entity to a peer user entity, and among the data-link entities forming the distributed datalink service provider; b) the structure of the fieldbus DLPDUs used for the transfer of data and control information by the protocol of this document, and their representation as physical interface data units. 1.3 Procedures The procedures are defined in terms of a) the interactions between peer DL-entities (DLEs) through the exchange of fieldbus DLPDUs; b) the interactions between a DL-service (DLS) provider and a DLS-user in the same system through the exchange of DLS primitives; c) the interactions between a DLS-provider and a Ph-service provider in the same system through the exchange of Ph-service primitives. 1.4 Applicability These procedures are applicable to instances of communication between systems which support time-critical communications services within the data-link layer of the OSI or fieldbus reference models, and which require the ability to interconnect in an open systems interconnection environment. Profiles provide a simple multi-attribute means of summarizing an implementation's capabilities, and thus its applicability to various time-critical communications needs. 1.5 Conformance This document also specifies conformance requirements for systems implementing these procedures. This document does not contain tests to demonstrate compliance with such requirements.
Document History