CSA - CAN/CSA-ISO/IEC 30106-1:18 AMD 1
Information technology — Object oriented BioAPI — Part 1: Architecture AMENDMENT 1: Additional specifications and conformance statements
active, Most Current
| Organization: | CSA |
| Publication Date: | 1 January 2020 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
Document History
CAN/CSA-ISO/IEC 30106-1:18 AMD 1
January 1, 2020
Information technology — Object oriented BioAPI — Part 1: Architecture AMENDMENT 1: Additional specifications and conformance statements
A description is not available for this item.
January 1, 2020
Information technology — Object oriented BioAPI — Part 1: Architecture AMENDMENT 1: Additional specifications and conformance statements
A description is not available for this item.
January 1, 2018
Information technology — Object oriented BioAPI — Part 1: Architecture
This part of ISO/IEC 30106 specifies an architecture for a set of interfaces which define the OO BioAPI. Components defined in this part of ISO/IEC 30106 include a framework, Biometric Service...
January 1, 2018
Information technology - Object oriented BioAPI - Part 1: Architecture
This part of ISO/IEC 30106 specifies an architecture for a set of interfaces which define the OO BioAPI. Components defined in this part of ISO/IEC 30106 include a framework, Biometric Service...