DS/EN IEC 60794-1-301

Optical fibre cables – Part 1-301: Generic specification – Basic optical cable test procedures – Cable elements test methods – Bend test, method G1

active, Most Current
Organization: DS
Publication Date: 16 May 2023
Status: active
Page Count: 18
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60794 describes test procedures to be used in establishing uniform requirements of optical fibre cable elements for the mechanical property - bending. This document applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of both optical fibres and electrical conductors. Throughout the document, the wording "optical cable" can also include optical fibre units, microduct fibre units, etc.

Document History

DS/EN IEC 60794-1-301
May 16, 2023
Optical fibre cables – Part 1-301: Generic specification – Basic optical cable test procedures – Cable elements test methods – Bend test, method G1
This part of IEC 60794 describes test procedures to be used in establishing uniform requirements of optical fibre cable elements for the mechanical property – bending. This document applies to...
Optical fibre cables – Part 1-301: Generic specification – Basic optical cable test procedures – Cable elements test methods – Bend test, Method G1
No scope available
Optical fibre cables – Part 1-301: Generic specification – Basic optical cable test procedures – Cable elements test methods – Bend test, Method G1
No scope available
Advertisement