DSF/ISO/DTR 15377

Measurement of fluid flow by means of pressure-differential devices – Guidelines for the specification of orifice plates, nozzles and Venturi tubes beyond the scope of ISO 5167 series

pending, Most Current
Organization: DS
Status: pending
Page Count: 37
ICS Code (Flow in closed conduits): 17.120.10
scope:

ISO/TR 15377:2018 describes the geometry and method of use for conical-entrance orifice plates, quarter-circle orifice plates, eccentric orifice plates and Venturi tubes with 10,5° convergent angles. Recommendations are also given for square-edged orifice plates and nozzles under conditions outside the scope of ISO 5167. NOTE - The data on which this document is based are limited in some cases.

Document History

DSF/ISO/DTR 15377
Measurement of fluid flow by means of pressure-differential devices – Guidelines for the specification of orifice plates, nozzles and Venturi tubes beyond the scope of ISO 5167 series
ISO/TR 15377:2018 describes the geometry and method of use for conical-entrance orifice plates, quarter-circle orifice plates, eccentric orifice plates and Venturi tubes with 10,5° convergent angles....
Advertisement