DSF/PREN ISO 7965-1

Packaging – Drop test – Part 1: Paper sacks (ISO/DIS 7965-1:2023)

pending, Most Current
Organization: DS
Status: pending
Page Count: 15
ICS Code (Sacks. Bags): 55.080
scope:

This document specifies a method of vertical impact testing on a filled paper sack by dropping. It is performed either as a single test to investigate the effects of vertical impact or as part of a sequence of tests designed to measure the ability of a sack to withstand a distribution system that includes a vertical impact hazard. This document specifies the testing procedure and how the results of tests are presented. It is based on ISO 2248 but is specifically related to paper sacks.

Document History

DSF/PREN ISO 7965-1
Packaging – Drop test – Part 1: Paper sacks (ISO/DIS 7965-1:2023)
This document specifies a method of vertical impact testing on a filled paper sack by dropping. It is performed either as a single test to investigate the effects of vertical impact or as part of a...
Advertisement