DSF/EN ISO 20346/PRA1

Personal protective equipment – Protective footwear (ISO 20346:2021)

pending
Organization: DS
Status: pending
Page Count: 12
ICS Code (Leg and foot protection): 13.340.50
scope:

This document specifies basic and additional (optional) requirements for protective footwear used for general purpose. It includes, for example, mechanical risks, slip resistance, thermal risks, ergonomic behaviour. It includes, for example, mechanical risks, slip resistance, thermal risks, ergonomic behaviour. It also specifies requirements for protective footwear equipped with customized insocks, customized protective footwear or individual manufactured customized protective footwear. This standard does not cover the property of high visibility because of interaction with the clothing (e.g. trousers cover the footwear) and work area conditions (e.g. dirt, mud). Special risks are covered by complementary job-related standards (e.g. footwear for firefighters, electrical insulating footwear, protection against chain saw injuries, protection against chemicals and molten metal splash, protection for motorcycle riders).

Document History

March 21, 2022
Personal protective equipment – Protective footwear (ISO 20346:2021)
This document specifies basic and additional (optional) requirements for protective footwear used for general purpose. It includes, for example, mechanical risks, slip resistance, thermal risks,...
May 20, 2014
Personal protective equipment – Protective footwear
This International Standard specifies basic and additional (optional) requirements for protective footwear.
September 14, 2007
Personal protective equipment - Protective footwear
This European Standard specifies basic and additional (optional) requirements for protective footwear.
March 2, 2007
Personal protective equipment - Protective footwear
This European Standard specifies basic and additional (optional) requirements for protective footwear.
November 25, 2004
Personal protective equipment - Protective footwear
This European Standard specifies basic and additional (optional) requirements for protective footwear.
DSF/EN ISO 20346/PRA1
Personal protective equipment – Protective footwear (ISO 20346:2021)
This document specifies basic and additional (optional) requirements for protective footwear used for general purpose. It includes, for example, mechanical risks, slip resistance, thermal risks,...
Personal protective equipment – Protective footwear (ISO/DIS 20346:2020)
This standard specifies basic and additional (optional) requirements for protective footwear used for general purpose. It includes, for example, mechanical risks, slip resistance, thermal risks,...
Personal protective equipment - Protective footwear (ISO/DIS 20346:2009)
This European Standard specifies basic and additional (optional) requirements for protective footwear.
Personal protective equipment - Protective footwear (ISO/FDIS 20346:2014)
This International Standard specifies basic and additional (optional) requirements for protective footwear.
Personal protective equipment - Protective footwear (ISO/DIS 20346:2012)
This International Standard specifies basic and additional (optional) requirements for protective footwear.
Advertisement