DS/EN IEC 61400-21-2

Wind energy generation systems – Part 21-2: Measurement and assessment of electrical characteristics – Wind power plants

active, Most Current
Organization: DS
Publication Date: 22 May 2023
Status: active
Page Count: 156
ICS Code (Wind turbine energy systems): 27.180
scope:

IEC 61400-21-2 - Wind energy generation systems - Measurement and assessment of electrical characteristics - Wind power plants - has the following scope: IEC 61400-21-2 defines and specifies the quantities that shall be determined to characterize the electrical characteristics of grid-connected power plants (PP). IEC 61400-21-2 defines the measurement and test procedures for quantifying the electrical characteristics as basis for the verification of compliance of PP, including: - Power quality aspects - Steady state operation - Dynamic response (undervoltage and overvoltage fault ride-through) - Disconnection from grid (Grid protection) - Control performance IEC 61400-21-2 defines a uniform functionality test and measurement procedure for the power plant controller (PPC), as a basis for the unit test of the power plant controller. IEC 61400-21-2 defines the procedures for assessing compliance with electrical connection requirements, including the aggregation methods for power quality aspects such as voltage variations, flicker, harmonics and interharmonics. IEC 61400-21-2 defines the procedures for measurement and fault recording for the verification of power plant electrical simulation models in relation to undervoltage and overvoltage ride through events. These measurement procedures are valid for power plants, including the power plant controller and other connected equipment, necessary for the operation of the Power Plant. The measurement procedures are valid for any size of power plant connected to the point of connection (POC) at one connection point. The procedures for assessing and verifying the compliance with grid connection requirements are valid for power plants in power systems with fixed frequency and a sufficient short-circuit power. Out of the scope of this standard are: - Multi park control, i.e. cluster management of several power plants (PP) or several connection points - Compliance test and performance requirements, including pass or fail criteria - Specific component test and validation of the PP equipment (switchgear, cables, transformers, etc.), which are covered by other IEC standards - Wind power plant model validation, as defined in the IEC 61400-27-2 - Load flow calculation methods and load flow study guidelines - Test and measurement of the communication interface and system of the PP as defined in the IEC 61400-25 series NOTE For the purposes of this document, the following terms for system voltage apply, based on IEC 60038 Low voltage (LV) refers to 100 V 230 kV

Document History

DS/EN IEC 61400-21-2
May 22, 2023
Wind energy generation systems – Part 21-2: Measurement and assessment of electrical characteristics – Wind power plants
IEC 61400-21-2 – Wind energy generation systems – Measurement and assessment of electrical characteristics – Wind power plants – has the following scope: IEC 61400-21-2 defines and specifies the...
Wind energy generation systems – Part 21-2: Measurement and assessment of electrical characteristics – Wind power plants
IEC 61400-21-2 – Wind energy generation systems – Measurement and assessment of electrical characteristics – Wind power plants – has the following scope: IEC 61400-21-2 defines and specifies the...
Wind energy generation systems – Part 21-2: Measurement and assessment of electrical characteristics – Wind power plants
IEC 61400-21-2 – Wind energy generation systems – Measurement and assessment of electrical characteristics – Wind power plants – has the following scope: IEC 61400-21-2 defines and specifies the...
Advertisement