DS/ISO 7551

Dentistry – Endodontic absorbent points

active, Most Current
Organization: DS
Publication Date: 24 May 2023
Status: active
Page Count: 22
ICS Code (Dental materials): 11.060.10
scope:

This document specifies the requirements and test methods for sterilized absorbent points used in endodontic procedures. Absorbent points are marketed sterilized or non-sterilized. The requirements apply to absorbent points which have been sterilized once in a manner approved by the manufacturer. This document specifies numerical systems and a colour-coding system for designating the sizes of absorbent points. Clause 7 specifies the labelling and packaging needed, including the instructions for use. A claim by the manufacturer that the contents of the unopened pack are sterile is the responsibility of the manufacturer (see Table 2). This document does not specify requirements or test methods for sterility. NOTE 1 - Reference to applicable national regulations can be made. Reference is made to internationally accepted pharmacopoeia. NOTE 2 - National requirements can apply. Standards on methods of validating sterilization processes are also available: ISO 11137-1, ISO 11137-2 and ISO 11137-3.

Document History

DS/ISO 7551
May 24, 2023
Dentistry – Endodontic absorbent points
This document specifies the requirements and test methods for sterilized absorbent points used in endodontic procedures. Absorbent points are marketed sterilized or non-sterilized. The requirements...
Advertisement