DSF/FPREN IEC 63281-1

E-Transporters – Part 1: Terminology and classification

inactive
Organization: DS
Status: inactive
Page Count: 38
ICS Code (Electric road vehicles): 43.120
scope:

This document specifies safety requirements for Personal e- Transporters This document is applicable to electrically powered Personal e-Transporters(PeT) which are used in private and public area, where the speed control and/or the steering control is electric/electronic. The PeT may have provisions for transport of cargo and may be for private or commercial (including sharing service) use. This document is not applicable for EVs as: EPACs, E-bikes, mopeds, motorcycles and passenger cars. This document does not apply to: PeT that are considered as toys; PeT that are intended for competition; PeT that are intended for medical care; PeT that have a rated voltage of more than 100 VDC or 240 VAC; PeT without an on-board driving operator.

Document History

September 5, 2023
E-Transporters – Part 1: Terminology and classification
This document specifies safety requirements for Personal e- Transporters This document is applicable to electrically powered Personal e-Transporters(PeT) which are used in private and public area,...
DSF/FPREN IEC 63281-1
E-Transporters – Part 1: Terminology and classification
This document specifies safety requirements for Personal e- Transporters This document is applicable to electrically powered Personal e-Transporters(PeT) which are used in private and public area,...
Personal e-Transporters – Safety requirements and test methods
This document specifies safety requirements for Personal e- Transporters This document is applicable to electrically powered Personal e-Transporters(PeT) which are used in private and public area,...

References

Advertisement