DSF/IEC TS 62271-315 ED1

High-voltage switchgear and controlgear – Part 315: Direct current (DC) transfer switches

pending, Most Current
Organization: DS
Status: pending
Page Count: 72
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

This part of IEC 62271 is applicable to direct current (DC) transfer switches designed for indoor or outdoor installation and for operation on HVDC transmission systems having direct voltages of 100 kV and above. DC transfer switches normally include metallic return transfer switches (MRTS), earth return transfer switches (ERTS), neutral bus switches (NBS) and neutral bus earthing switches (NBES).

Document History

DSF/IEC TS 62271-315 ED1
High-voltage switchgear and controlgear – Part 315: Direct current (DC) transfer switches
This part of IEC 62271 is applicable to direct current (DC) transfer switches designed for indoor or outdoor installation and for operation on HVDC transmission systems having direct voltages of 100...
Advertisement