IEC - 60840

Power cables with extruded insulation and their accessories for rated voltages above 30 kV (Um = 36 kV) up to 150 kV (Um = 170 kV) – Test methods and requirements

active, Most Current
Organization: IEC
Publication Date: 1 June 2023
Status: active
Page Count: 196
ICS Code (Cables): 29.060.20
scope:

This document specifies test methods and requirements for power cable systems, cables alone and accessories alone, for fixed installations and for rated voltages above 30 kV (Um = 36 kV) up to and including 150 kV (Um = 170 kV).

The requirements apply to single-core cables and to individually screened three-core cables and to their accessories for usual conditions of installation and operation, but not to special cables, such as submarine cables and their accessories, for which modifications to the standard tests or the setup of special test conditions can be necessary.

This document does not cover transition joints between cables with extruded insulation and paper insulated cables.

Document History

60840
June 1, 2023
Power cables with extruded insulation and their accessories for rated voltages above 30 kV (Um = 36 kV) up to 150 kV (Um = 170 kV) – Test methods and requirements
This document specifies test methods and requirements for power cable systems, cables alone and accessories alone, for fixed installations and for rated voltages above 30 kV (Um = 36 kV) up to and...
June 1, 2023
Power cables with extruded insulation and their accessories for rated voltages above 30 kV (Um = 36 kV) up to 150 kV (Um = 170 kV) – Test methods and requirements
A description is not available for this item.
February 1, 2021
POWER CABLES WITH EXTRUDED INSULATION AND THEIR ACCESSORIES FOR RATED VOLTAGES ABOVE 30 kV (Um = 36 kV) UP TO 150 kV (Um = 170 kV) – TEST METHODS AND REQUIREMENTS
A description is not available for this item.
May 1, 2020
Power cables with extruded insulation and their accessories for rated voltages above 30 kV (Um = 36 kV) up to 150 kV (Um = 170 kV) – Test methods and requirements
This document specifies test methods and requirements for power cable systems, cables alone and accessories alone, for fixed installations and for rated voltages above 30 kV (Um = 36 kV) up to and...
November 1, 2011
Power cables with extruded insulation and their accessories for rated voltages above 30 kV (Um = 36 kV) up to 150 kV (Um = 170 kV) – Test methods and requirements
This International Standard specifies test methods and requirements for power cable systems, cables alone and accessories alone, for fixed installations and for rated voltages above 30 kV (Um = 36...
April 1, 2004
Power cables with extruded insulation and their accessories for rated voltages above 30 kV (Um = 36 kV) up to 150 kV (Um = 170 kV) Test methods and requirements
This International Standard specifies test methods and requirements for power cable systems for fixed installations, for rated voltages above 30 kV (Um = 36 kV) up to and including 150 kV (Um = 170...
February 1, 1999
Power Cables with Extruded Insulation for Their Accessories for Rated Voltages Above 30 kV (Um = 36 kV) up to 150 kV (Um = 170 kV) Test Methods and Requirements
A description is not available for this item.
January 1, 1988
Tests for Power Cables with Extruded Insulation for Rated Voltages Above 30 kV (Um = 36 kV) up to 150 kV (Um = 170 kV)
A description is not available for this item.

References

Advertisement