MHI - ICWM

Performance Requirements - Casters & Wheels

active, Most Current
Organization: MHI
Publication Date: 1 January 2018
Status: active
scope:

This standard, which was developed under the American National Standards Institute (ANSI) Canvass method and approved by ANSI on June 11, 2018, represents suggested design practices and operational requirements for Casters and Wheels. It was developed by MHI, along with the Institute of Caster and Wheel Manufacturers ("ICWM"), one of its Industry Groups, and is intended to provide useful information and guidance for owners, users, designers, purchasers and/or specifiers of material handling equipment or systems.

Document History

ICWM
January 1, 2018
Performance Requirements - Casters & Wheels
This standard, which was developed under the American National Standards Institute (ANSI) Canvass method and approved by ANSI on June 11, 2018, represents suggested design practices and operational...
January 1, 2012
Performance Standard for Casters & Wheels
ANSI ICWM: 2012 The ICWM Performance Standard for Casters and Wheels - Originally approved as an American National Standard in 2004 and published in 2005, this 2012 update is intended to provide...
Advertisement