ISO/IEC 17549-3

Information technology — User interface requirements and recommendations on menu navigation — Part 3: Navigation with one-direction devices

active, Most Current
Organization: ISO
Publication Date: 1 May 2023
Status: active
Page Count: 14
ICS Code (IT applications in office work): 35.240.20
scope:

This document provides requirements and recommendations on the design of navigation methods for menu item selection with use on one-direction devices (using single or double-switch devices). It specifies requirements for menu navigation with one-direction devices in terms of time delay, loops and focus rendering.

This document is applicable to any information technology equipment on which the display area is associated with the one-direction devices.

Document History

ISO/IEC 17549-3
May 1, 2023
Information technology — User interface requirements and recommendations on menu navigation — Part 3: Navigation with one-direction devices
This document provides requirements and recommendations on the design of navigation methods for menu item selection with use on one-direction devices (using single or double-switch devices). It...

References

Advertisement