ISO/IEC TR 27563
Security and privacy in artificial intelligence use cases — Best practices
| Organization: | ISO |
| Publication Date: | 1 May 2023 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Information technology (IT) in general): | 35.020 |
scope:
This document specifies test methods and requirements for power cable systems, cables alone and accessories alone, for fixed installations and for rated voltages above 30 kV (Um = 36 kV) up to and including 150 kV (Um = 170 kV).
The requirements apply to single-core cables and to individually screened three-core cables and to their accessories for usual conditions of installation and operation, but not to special cables, such as submarine cables and their accessories, for which modifications to the standard tests or the setup of special test conditions can be necessary.
This document does not cover transition joints between cables with extruded insulation and paper insulated cables.
Document History