CENELEC - EN IEC 62769-101-1

Field device Integration (FDI)® - Part 101-1: Profiles - Foundation Fieldbus H1

active, Most Current
Organization: CENELEC
Publication Date: 1 May 2023
Status: active
Page Count: 38
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
scope:

This part of IEC 62769 specifies an FDI®1 profile of IEC 62769 for IEC 61784-1_CP 1/1 (FOUNDATION™ Fieldbus H1)2.

1 FDI is a registered trademark of the non-profit organization Fieldbus Foundation, Inc. This information is given for the convenience of users of this document and does not constitute an endorsement by IEC of the trademark holder or any of its products. Compliance does not require use of the trade name. Use of the trade name requires permission of the trade name holder.

2 FOUNDATION™ Fieldbus is the trade name of the non-profit consortium Fieldbus Foundation. This information is given for the convenience of users of this standard and does not constitute an endorsement by IEC of the trademark holder or any of its products. Compliance does not require use of the trade name. Use of the trade name requires permission of the trade name holder.

Document History

EN IEC 62769-101-1
May 1, 2023
Field device Integration (FDI)® - Part 101-1: Profiles - Foundation Fieldbus H1
This part of IEC 62769 specifies an FDI®1 profile of IEC 62769 for IEC 61784-1_CP 1/1 (FOUNDATION™ Fieldbus H1)2. 1 FDI is a registered trademark of the non-profit organization Fieldbus Foundation,...
January 1, 2021
Field device Integration (FDI) - Part 101-1: Profiles - Foundation Fieldbus H1
This part of IEC 62769 specifies the IEC 62769 profile for IEC 61784-1_CP 1/1 (FOUNDATION™ Fieldbus H1)1. 1 FOUNDATION™ Fieldbus is the trade name of the non-profit consortium Fieldbus Foundation....
July 1, 2015
Field Device Integration (FDI) - Part 101-1: Profiles - Foundation Fieldbus H1
This part of IEC 62769 specifies an FDI profile of IEC 62769 for IEC 61784-1_CP 1/1 (FOUNDATION™ Fieldbus H1) 1. 1 FOUNDATION™ Fieldbus is the trade name of the non-profit consortium Fieldbus...

References

Advertisement