DS/ISO 19642-12

Road vehicles – Automotive cables – Part 12: Dimensions and requirements for unscreened twisted pair RF cables with a specified analogue bandwidth up to 1 GHz

active, Most Current
Organization: DS
Publication Date: 31 May 2023
Status: active
Page Count: 40
ICS Code (Electrical and electronic equipment): 43.040.10
scope:

This document specifies the dimensions and requirements for unscreened single twisted pair RF cables with a specified analogue bandwidth up to 1 GHz intended for use in road vehicle applications where the nominal system voltage is 30 V a.c. or 60 V d.c.

Document History

DS/ISO 19642-12
May 31, 2023
Road vehicles – Automotive cables – Part 12: Dimensions and requirements for unscreened twisted pair RF cables with a specified analogue bandwidth up to 1 GHz
This document specifies the dimensions and requirements for unscreened single twisted pair RF cables with a specified analogue bandwidth up to 1 GHz intended for use in road vehicle applications...
Road vehicles – Automotive cables – Part 12: Dimensions and requirements for unscreened twisted pair RF cables with a specified analogue bandwidth up to 1 GHz
This International Standard specifies the dimensions and requirements for unscreened single twisted pair RF cables with a specified analogue bandwidth up to 1 GHz intended for use in road vehicle...
Advertisement