DSF/ISO/FDIS 6742-5
Cycles – Lighting and retro-reflective devices – Part 5: Lighting systems not powered by the cycle's movement
| Organization: | DS |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Cycles): | 43.150 |
scope:
This part of ISO 6742 is applicable to lighting systems used on cycles intended to be used on public roads and, especially, bicycles complying with ISO 4210 and ISO 8098. This part of ISO 6742 specifies requirements and test methods for the performance of lighting systems not powered by the cycle's movement. It applies to light devices complying with ISO 6742-1. Lighting systems include lighting devices and power not supplied by cycle's movement such as battery.
Document History