DS/ISO/IEC 24661

Information technology – User interfaces – Full duplex speech interaction

active, Most Current
Organization: DS
Publication Date: 31 May 2023
Status: active
Page Count: 32
ICS Code (IT applications in office work): 35.240.20
scope:

This document specifies user interfaces (UIs) designed for full duplex (FDX) speech interaction. It also specifies the FDX speech interaction model, features, functional components and requirements, thus providing a framework to support natural conversational interfaces between humans and machines. It also provides privacy considerations for applying FDX speech interaction. This document is applicable to UIs for speech interaction and communication protocols for setting up a session-oriented FDX interaction between humans and machines. This document does not define the speech interaction engines themselves or specify the details of specific engines, devices and approaches.

Document History

DS/ISO/IEC 24661
May 31, 2023
Information technology – User interfaces – Full duplex speech interaction
This document specifies user interfaces (UIs) designed for full duplex (FDX) speech interaction. It also specifies the FDX speech interaction model, features, functional components and requirements,...
Advertisement