DSF/PREN ISO 12625-16

Tissue paper and tissue products – Part 16: Determination of optical properties – Opacity (paper backing) – Diffuse reflectance method (ISO/DIS 12625-16:2023)

pending
Organization: DS
Status: pending
Page Count: 20
ICS Code (Tissue paper): 85.080.20
scope:

ISO 12625-16:2015 specifies the testing procedures for the instrumental determination of the opacity of tissue paper or tissue products by diffuse reflectance using a paper backing. ISO 12625-16:2015 contains specific instructions for the preparation of test pieces of single-ply and multi-ply products, where special preparation/procedures might be necessary. It can be used to determine the opacity of tissue paper and tissue products containing fluorescent whitening agents, provided the UV content of the radiation incident on the test piece has been adjusted to conform to that in the CIE illuminant C using a fluorescent reference standard provided by an authorized laboratory as described in ISO 2470-1. ISO 12625-16:2015 is not applicable to coloured tissue paper and tissue products which incorporate fluorescent dyes or pigments.

Document History

March 2, 2015
Tissue paper and tissue products - Part 16: Determination of optical properties - Opacity (paper backing) - Diffuse reflectance method
This part of ISO 12625 specifies testing procedures for the instrumental determination of opacity paper backing of tissue paper and tissue products by diffuse reflectance. This part of ISO 12625 also...
DSF/PREN ISO 12625-16
Tissue paper and tissue products – Part 16: Determination of optical properties – Opacity (paper backing) – Diffuse reflectance method (ISO/DIS 12625-16:2023)
ISO 12625-16:2015 specifies the testing procedures for the instrumental determination of the opacity of tissue paper or tissue products by diffuse reflectance using a paper backing. ISO 12625-16:2015...
Tissue paper and tissue products - Part 16: Determination of optical properties - Opacity (paper backing) - Diffuse reflectance method (ISO/FDIS 12625-16:2014)
This part of ISO 12625 specifies testing procedures for the instrumental determination of opacity paper backing of tissue paper and tissue products by diffuse reflectance. This part of ISO 12625 also...
Tissue paper and tissue products - Part 16: Determination of optical properties - Opacity (paper backing) - Diffuse reflectance method (ISO/DIS 12625-16:2013)
This part of ISO 12625 specifies testing procedures for the instrumental determination of opacity paper backing of tissue paper and tissue products by diffuse reflectance. This part of ISO 12625 also...
Advertisement