DSF/PREN IEC 61753-082-02

Fibre optic interconnecting devices and passive components performance standard – Part 082-02: Pigtailed single-mode fibre optic 1,31/1,55 µm WWDM devices for category C – Indoor controlled environment

pending, Most Current
Organization: DS
Status: pending
Page Count: 15
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which a fibre optic 1,31/1,55 μm wide wavelength division multiplexing (WWDM) device satisfies in order to be categorised as meeting the requirements of categorie C (Indoor controlled environment), as defined in Annex A of IEC 61753-1: 2018. WWDM is defined in IEC 62074-1.

Document History

DSF/PREN IEC 61753-082-02
Fibre optic interconnecting devices and passive components performance standard – Part 082-02: Pigtailed single-mode fibre optic 1,31/1,55 µm WWDM devices for category C – Indoor controlled environment
This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which a fibre optic 1,31/1,55 μm wide wavelength division multiplexing (WWDM) device satisfies in...
Advertisement