DSF/ISO/FDIS 6742-3

Cycles – Lighting and retro-reflective devices – Part 3: Installation and use of lighting and retro-reflective devices

inactive
Organization: DS
Status: inactive
Page Count: 15
ICS Code (Cycles): 43.150
scope:

This part of ISO 6742 is applicable to lighting and retro-reflective devices used on cycles intended to be used on public roads and, especially, bicycles complying with ISO 4210 and ISO 8098. This part of ISO 6742 specifies the safety requirements and test methods of lighting and retro-reflective devices for fastening devices, control, (guidelines for maintenance), instructions for mounting and use.

Document History

September 5, 2023
Cycles – Lighting and retro-reflective devices – Part 3: Installation and use of lighting and retro-reflective devices
This document is applicable to lighting and retro-reflective devices used on cycles intended to be used on public roads and, especially, bicycles complying with ISO 4210[1] and ISO 8098[2]. This...
DSF/ISO/FDIS 6742-3
Cycles – Lighting and retro-reflective devices – Part 3: Installation and use of lighting and retro-reflective devices
This part of ISO 6742 is applicable to lighting and retro-reflective devices used on cycles intended to be used on public roads and, especially, bicycles complying with ISO 4210 and ISO 8098. This...
Advertisement