DSF/PREN IEC 61406-2

Identification Link – Part 2: Types/Models, Lots/Batches, Items and Characteristics

pending, Most Current
Organization: DS
Status: pending
Page Count: 36
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

IEC 61406-2 complements IEC 61406-1 Identification Link - Part 1: General requirements by providing additional requirements for those cases where data elements are encoded within the Identification Link string with standardized syntax and semantics. In addition, this standard covers cases where the uniqueness relates to product types/models or lots/batches. The default assumption is that the Identification Link identifies unique objects such as unique serialized products, assets, persons or packages, unless otherwise identified.

Document History

DSF/PREN IEC 61406-2
Identification Link – Part 2: Types/Models, Lots/Batches, Items and Characteristics
IEC 61406-2 complements IEC 61406-1 Identification Link – Part 1: General requirements by providing additional requirements for those cases where data elements are encoded within the Identification...
Advertisement