DS/IEC 62106-6

Radio data system (RDS) – VHF/FM sound broadcasting in the frequency range from 64,0 MHz to 108,0 MHz – Part 6: Compilation of technical specifications for Open Data Applications in the public domain

active, Most Current
Organization: DS
Publication Date: 30 May 2023
Status: active
Page Count: 52
ICS Code (Video systems): 33.160.40
scope:

IEC 62106-6:2023 is available as IEC 62106-6:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.IEC 62106-6:2023 contains the technical specifications for Open Data Applications in the public domain. This document is maintained by the RDS Forum Office. The RDS Forum Office applies an easy procedure for registering new Open Data Applications, to ensure that they can be used without the need to change the RDS standard. The ODA feature permits defining new applications that can be decoded on a receiver. The receiver needs to the adequate software handler for the specific AID, which identifies the application. Receivers that have not implemented the software handler needed for decoding are not affected by ODA data received for any of the applications already defined and specified. The procedure for registering a new ODA is described in IEC 62106-3. IEC 62106-6:2023 cancels and replaces the first edition published in 2018. This edition constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition: a) Annex E: coding of station logo; b) Annex F: coding of slideshow; c) Annex G: coding of internet connection; d) Annex H: ODA tool - RDS data stream NFM.

Document History

DS/IEC 62106-6
May 30, 2023
Radio data system (RDS) – VHF/FM sound broadcasting in the frequency range from 64,0 MHz to 108,0 MHz – Part 6: Compilation of technical specifications for Open Data Applications in the public domain
IEC 62106-6:2023 is available as IEC 62106-6:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
October 5, 2018
Radio data system (RDS) – VHF/FM sound broadcasting in the frequency range from 64,0 MHz to 108,0 MHz – Part 6: Compilation of technical specifications for Open Data Applications in the public domain
IEC 62106-6:2018 contains the technical specifications for Open Data Applications in the public domain. This document is maintained by the RDS Forum Office. The RDS Forum Office applies an easy...
Radio data system (RDS) – VHF/FM sound broadcasting in the frequency range from 64,0 MHz to 108,0 MHz – Part 6: Compilation of technical specifications for Open Data Applications in the public domain
This part of IEC 62106 contains the technical specifications for Open Data Applications in the public domain. This document is maintained by the RDS Forum Office. The RDS Forum Office applies an easy...
Advertisement