DSF/PREN IEC 60875-1

Fibre optic interconnecting devices and passive components – Non-wavelength-selective fibre optic branching devices – Part 1: Generic specification

pending, Most Current
Organization: DS
Status: pending
Page Count: 18
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 60875 applies to non-wavelength-selective fibre optic branching devices, all exhibiting the following features: - they are passive, in that they contain no optoelectronic or other transducing elements; - they have three or more ports for the entry and/or exit of optical power, and share optical power among these ports in a predetermined fashion; - the ports are optical fibres, or optical fibre connectors. This document establishes uniform requirements for the optical, mechanical and environmental properties.

Document History

DSF/PREN IEC 60875-1
Fibre optic interconnecting devices and passive components – Non-wavelength-selective fibre optic branching devices – Part 1: Generic specification
This part of IEC 60875 applies to non-wavelength-selective fibre optic branching devices, all exhibiting the following features: – they are passive, in that they contain no optoelectronic or other...
Advertisement