DSF/PREN IEC 61978-1

Fibre optic interconnecting devices and passive components – Fibre optic passive chromatic dispersion compensators – Part 1: Generic specification

pending, Most Current
Organization: DS
Status: pending
Page Count: 27
ICS Code (Fibre optic systems in general): 33.180.01
scope:

This part of IEC 61978 applies to fibre optic passive chromatic dispersion compensators, all exhibiting the following features: - they are optically passive; - they have an optical input and an optical output for transmitting optical power; - the ports are optical fibres or optical fibre connectors; - they are wavelength sensitive; - they may be polarization sensitive. This document establishes uniform requirements for the passive chromatic dispersion compensator.

Document History

DSF/PREN IEC 61978-1
Fibre optic interconnecting devices and passive components – Fibre optic passive chromatic dispersion compensators – Part 1: Generic specification
This part of IEC 61978 applies to fibre optic passive chromatic dispersion compensators, all exhibiting the following features: – they are optically passive; – they have an optical input and an...
Advertisement