DSF/ISO/FDIS 6742-4

Cycles – Lighting and retro-reflective devices – Part 4: Lighting systems powered by the cycle's movement

inactive
Organization: DS
Status: inactive
Page Count: 25
ICS Code (Cycles): 43.150
scope:

This part of ISO 6742 is applicable to lighting systems used on cycles intended to be used on public roads and, especially, bicycles complying with ISO 4210 and ISO 8098. This part of ISO 6742 specifies requirements and test methods for the performance of lighting systems powered by the cycle's movement. It applies to light devices complying with ISO 6742-1. Lighting systems include lighting devices and power supplied by cycle's movement such as generator.

Document History

September 5, 2023
Cycles – Lighting and retro-reflective devices – Part 4: Lighting systems powered by the cycle's movement
This document is applicable to lighting systems used on cycles intended to be used on public roads and, especially, bicycles complying with ISO 4210[1] and ISO 8098[2]. This document specifies...
DSF/ISO/FDIS 6742-4
Cycles – Lighting and retro-reflective devices – Part 4: Lighting systems powered by the cycle's movement
This part of ISO 6742 is applicable to lighting systems used on cycles intended to be used on public roads and, especially, bicycles complying with ISO 4210 and ISO 8098. This part of ISO 6742...
Advertisement