DS/ISO 4484-3
Textiles and textile products – Microplastics from textile sources – Part 3: Measurement of collected material mass released from textile end products by domestic washing method
| Organization: | DS |
| Publication Date: | 9 May 2023 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Pollution, pollution control and conservation): | 13.020.40 |
| ICS Code (Textiles in general): | 59.080.01 |
scope:
This document specifies a method for measuring the collected material mass released from the outlet hose of a standard washing machine, described in ISO 6330, through the washing process. NOTE The washing condition of textile end products is indicated by the care labelling according to ISO 3758. This document is applicable to textile end products (including consumer textile products, such as clothing made of fleece, shirts, trousers, blouse, etc.) and home textile end products (such as, blankets, rugs, curtains, etc.) which are composed of all fibres such as natural fibres, and man-made fibres, including mixture of the fibres that can be washed in a domestic washing machine. This document is not applicable to fabrics and cut textile products. It does not cover the test for washing machines and detergents as well.
Document History