DS/ISO/IEC 9075-9
Information technology – Database languages SQL – Part 9: Management of External Data (SQL/MED)
active, Most Current
| Organization: | DS |
| Publication Date: | 6 June 2023 |
| Status: | active |
| Page Count: | 466 |
| ICS Code (Languages used in information technology): | 35.060 |
scope:
ISO/IEC 9075-9:2016 defines extensions to Database Language SQL to support management of external data through the use of foreign-data wrappers and datalink types.
Document History
DS/ISO/IEC 9075-9
June 6, 2023
Information technology – Database languages SQL – Part 9: Management of External Data (SQL/MED)
ISO/IEC 9075-9:2016 defines extensions to Database Language SQL to support management of external data through the use of foreign-data wrappers and datalink types.
August 23, 2002
Information Technology - Database languages - SQL - Part 9: Management of External Data (SQL/MED)
This part of ISO/IEC 9075 defines extensions to Database Language SQL to support management of external data through the use of foreign-data wrappers and datalink types.