DS/EN IEC 62769-102-2
Field device integration (FDI®) – Part 102-2: Profiles – EtherNet/IP
active, Most Current
| Organization: | DS |
| Publication Date: | 6 June 2023 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Data communication networks): | 33.040.40 |
scope:
IEC 62769-102-2:2023 defines the protocol-specific definitions (PSDs) as defined in IEC 62769‑100 (annex on generic protocol extensions) for the Ethernet/IP protocol.
Document History
DS/EN IEC 62769-102-2
June 6, 2023
Field device integration (FDI®) – Part 102-2: Profiles – EtherNet/IP
IEC 62769-102-2:2023 defines the protocol-specific definitions (PSDs) as defined in IEC 62769‑100 (annex on generic protocol extensions) for the Ethernet/IP protocol.
Field device integration (FDI) – Part 102-2: Profiles – EtherNet/IP
This document defines the protocol-specific definitions (PSDs) as defined in IEC 62769-100 (annex on generic protocol extensions) for the Ethernet/IP protocol.