ASHRAE - 41.6 ADD A
Standard Methods for Humidity Measurements
active, Most Current
| Organization: | ASHRAE |
| Publication Date: | 30 November 2022 |
| Status: | active |
| Page Count: | 11 |
Document History
41.6 ADD A
November 30, 2022
Standard Methods for Humidity Measurements
A description is not available for this item.
October 29, 2021
Standard Methods for Humidity Measurements
This standard applies to the measurement of humidity of moist air from sea level to 3048 m (10,000 ft) within the dry-bulb temperature range of –50°C to 160°C (–58°F to 320°F) and within the...
June 28, 2014
Standard Method for Humidity Measurement
This standard applies to the measurement of humidity of moist air from sea level to 3048 m (10,000 ft), within the drybulb temperature range of –50°C to 160°C (–58°F to 320°F), and within the...
September 6, 2011
Standard Method for Measurement of Moist Air Properties
A description is not available for this item.
June 29, 1994
Standard Method for Measurement of Moist Air Properties
The scope of this standard is to describe various instruments and techniques for the measurement of moist air properties. Attention is given to methods appropriate for use in ASHRAE standard methods...
June 29, 1994
Standard Method for Measurement of Moist Air Properties
The scope of this standard is to describe various instruments and techniques for the measurement of moist air properties. Attention is given to methods appropriate for use in ASHRAE standard methods...
January 1, 1994
Method for Measurement of Moist Air Properties
A description is not available for this item.