CEI - UNI ISO/IEC/IEEE 90003
Software engineering - Guidelines for the application of ISO 9001:2015 to computer software
| Organization: | CEI |
| Publication Date: | 1 April 2023 |
| Status: | active |
| Page Count: | 88 |
| ICS Code (Software): | 35.080 |
| ICS Code (Management systems): | 03.100.70 |
scope:
This International Standard specifies requirements for a quality management system when an organization:
a) needs to demonstrate its ability to consistently provide products and services that meet customer and applicable statutory and regulatory requirements, and
b) aims to enhance customer satisfaction through the effective application of the system, including processes for improvement of the system and the assurance of conformity to customer and applicable statutory and regulatory requirements.
All the requirements of this International Standard are generic and are intended to be applicable to any organization, regardless of its type or size, or the products and services it provides.
NOTE 1 In this International Standard, the terms "product" or "service" only apply to products and services intended for, or required by, a customer.
NOTE 2 Statutory and regulatory requirements can be expressed as legal requirements.
This document provides guidance for organizations in the application of ISO 9001:2015 to the acquisition, supply, development, operation and maintenance of computer software and related support services. It does not add to or otherwise change the requirements of ISO 9001:2015.
Annex A provides a table pointing to additional guidance on the implementation of ISO 9001:2015, available in ISO/IEC JTC 1/SC 7, ISO/IEC JTC 1/SC 27 and ISO/TC 176 International Standards.
The guidelines provided in this document are not intended to be used as assessment criteria in quality management system registration/certifi
Document History