CEI - IEC/TS 60034-31

Rotating electrical machines Part 31: Selection of energy-efficient motors including variable speed applications - Application guidelines

active, Most Current
Organization: CEI
Publication Date: 1 April 2023
Status: active
Page Count: 70
ICS Code (Rotating machinery in general): 29.160.01
ICS Code (Rotating machinery): 29.160
scope:

This part of IEC 60034 provides a guideline of technical and economical aspects for the application of energy-efficient electric AC motors. It applies to motor manufacturers, OEMs (original equipment manufacturers), end users, regulators, legislators and other interested parties.

This document is applicable to all electrical machines covered by IEC 60034-1, IEC 60034-30-1 and IEC TS 60034-30-2.

Document History

IEC/TS 60034-31
April 1, 2023
Rotating electrical machines Part 31: Selection of energy-efficient motors including variable speed applications - Application guidelines
This part of IEC 60034 provides a guideline of technical and economical aspects for the application of energy-efficient electric AC motors. It applies to motor manufacturers, OEMs (original equipment...
August 1, 2012
Rotating electrical machines Part 31: Selection of energy-efficient motors including variable speed applications - Application guide
This part of IEC 60034 provides a guideline of technical aspects for the application of energyefficient, three-phase, electric motors. It not only applies to motor manufacturers, OEMs (original...
May 1, 2011
Rotating electrical machines Part 31: Selection of energy-efficient motors including variable speed applications - Application guide
La presente Specifica Tecnica costituisce una guida all'impiego efficace sotto il profilo energetico dei motori asincroni trifase a gabbia ad una sola velocità (le cui classi di rendimento sono state...

References

Advertisement