CEI - EN IEC 62372

Nuclear instrumentation - Housed scintillators - Test methods of light output and intrinsic resolution

active, Most Current
Organization: CEI
Publication Date: 1 April 2023
Status: active
Page Count: 26
ICS Code (Nuclear energy in general): 27.120.01
scope:

This document is applicable to housed scintillators for registration and spectrometry of alpha-, beta-, gamma-, X-ray and neutron radiation.

The main parameters, such as a light output and intrinsic resolution are established. This document specifies the requirements for the testing equipment and test methods of the basic parameters of housed scintillators, such as:

• the direct method is applicable to measure the light output of housed scintillators based on scintillation material. The housed scintillators certified by this method can be used as working standard of housed scintillators (hereinafter: working standard) when performing measurements by a relative method of comparison.

• the relative method of comparison with the working standard is applicable to housed scintillators based on the same scintillation material as the working standard.

This document does not apply to gas or liquid scintillators and scintillators for counting and current modes.

The numerical values of the parameters are set to the specific type of scintillators in the specifications.

Document History

EN IEC 62372
April 1, 2023
Nuclear instrumentation - Housed scintillators - Test methods of light output and intrinsic resolution
This document is applicable to housed scintillators for registration and spectrometry of alpha-, beta-, gamma-, X-ray and neutron radiation. The main parameters, such as a light output and intrinsic...

References

Advertisement