CEI - EN IEC 61280-4-1/AC
Fibre-optic communication subsystem test procedures Part 4-1: Installed cable plant - Multimode attenuation measurement
active, Most Current
| Organization: | CEI |
| Publication Date: | 1 April 2023 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Fibre optic systems in general): | 33.180.01 |
Document History
EN IEC 61280-4-1/AC
April 1, 2023
Fibre-optic communication subsystem test procedures Part 4-1: Installed cable plant - Multimode attenuation measurement
A description is not available for this item.
October 1, 2022
Fibre-optic communication subsystem test procedures Part 4-1: Installed cable plant - Multimode attenuation measurement
A description is not available for this item.
January 1, 2020
Fibre-optic communication subsystem test procedures Part 4-1: Installed cable plant - Multimode attenuation measurement
This part of IEC 61280 is applicable to the measurement of attenuation of installed optical fibre cabling plant using multimode optical fibre. This cabling plant can include multimode optical fibres,...
April 1, 2011
Fibre optic communication subsystem test procedures - Part 4-1: Installed cable plant - Multimode attenuation measurement
La Norma definisce i metodi di prova per la misura dell'attenuazione di cavi in fibra ottica installati, che usano fibre multimodali e inoltre connettori adattatori e giunti, con lunghezza tipica...