CEI - EN IEC 61557-11

Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC - Equipment for testing, measuring or monitoring of protective measures Part 11: Effectiveness of residual current monitors (RCM) in TT, TN and IT systems

active, Most Current
Organization: CEI
Publication Date: 1 April 2023
Status: active
Page Count: 18
ICS Code (Power transmission and distribution networks in general): 29.240.01
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
ICS Code (Electrical insulation in general): 29.080.01

Document History

EN IEC 61557-11
April 1, 2023
Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC - Equipment for testing, measuring or monitoring of protective measures Part 11: Effectiveness of residual current monitors (RCM) in TT, TN and IT systems
A description is not available for this item.
November 1, 2013
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures Part 11: Effectiveness of residual current monitors (RCMS) type A and type B in TT, TN and IT systems
This part of IEC 61557 specifies the requirements for testing equipment applied to the testing of the effectiveness of residual current monitors (RCMs) of type A and type B, which are already...
February 1, 2010
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures Part 11: Effectiveness of residual current monitors (RCMS) type A and type B in TT, TN and IT systems
La presente Norma specifica le prescrizioni per il controllo dell’efficacia dei dispositivi differenziali di tipo A e di tipo B nei sistemi TT, TN e IT. La presente Norma deve essere utilizzata...
Advertisement