FORD - WSS-M9P12-A3

PERFORMANCE OF ELASTOMERIC SEALS IN AIR, FOR EV HARDWARE ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Organization: FORD
Publication Date: 4 April 2023
Status: active
Page Count: 5
scope:

The specification defines the basic seal retention requirements for elastomeric materials used as seals for engine oil, engine coolant, electrified drivetrain in air applications (e.g. HV battery, inverter, converter, etc.) and intake manifolds.

Document History

WSS-M9P12-A3
April 4, 2023
PERFORMANCE OF ELASTOMERIC SEALS IN AIR, FOR EV HARDWARE ***TO BE USED WITH FORD WSS-M99P1111-A***
The specification defines the basic seal retention requirements for elastomeric materials used as seals for engine oil, engine coolant, electrified drivetrain in air applications (e.g. HV battery,...
October 26, 2021
PERFORMANCE OF ELASTOMERIC SEALS IN AIR, FOR EV HARDWARE ***TO BE USED WITH FORD WSS-M99P1111-A***
The specification defines the basic seal retention requirements for elastomeric materials used as seals for engine oil, engine coolant, electrified drivetrain in air applications (e.g. HV battery,...
June 1, 2020
PERFORMANCE OF ELASTOMERIC SEALS IN HOT AIR ***TO BE USED WITH FORD WSS-M99P1111-A***
The specification defines the basic seal retention requirements for elastomeric materials used as seals for engine oil, engine coolant or electrified drivetrain (hot air) applications (e.g. HV...

References

Advertisement