FORD - WSS-M96D34-A6

HOSE, EPDM RUBBER, MODIFIED PARA-ARAMID OR COPOLYMER PARA/META-ARAMID FIBER REINFORCED, ENGINE COOLANT AND ELECTRO-CHEMICAL DEGRADATION RESISTANT, HIGH TEMPERATURE RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Organization: FORD
Publication Date: 4 April 2023
Status: active
Page Count: 7
scope:

This specification defines peroxide cured, long life, high temperature EPDM rubber coolant hoses internally reinforced with high performance synthetic fibers. These hoses are resistant to electro-chemical (striations) degradation.

A6 Hoses have either modified para-aramid (such as Kevlar K119), or copolymer para/meta-aramid (such as Teijin Technora) fiber reinforcement, to achieve extreme impulse and/or flex resistance.

A7 Hoses have either modified para-aramid (such as Kevlar K119) or meta-aramid (such as Nomex) fiber reinforcement, constructed to provide the higher target burst pressure.

Document History

WSS-M96D34-A6
April 4, 2023
HOSE, EPDM RUBBER, MODIFIED PARA-ARAMID OR COPOLYMER PARA/META-ARAMID FIBER REINFORCED, ENGINE COOLANT AND ELECTRO-CHEMICAL DEGRADATION RESISTANT, HIGH TEMPERATURE RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines peroxide cured, long life, high temperature EPDM rubber coolant hoses internally reinforced with high performance synthetic fibers. These hoses are resistant to...

References

Advertisement