FORD - WSS-M2C931-E1
OIL, ENGINE, GASOLINE, API SP, SAE 5W-50 ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
| Organization: | FORD |
| Publication Date: | 5 June 2023 |
| Status: | active |
| Page Count: | 12 |
scope:
These material specifications define the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its engine/vehicle manufacturing and service operations.
Document History
WSS-M2C931-E1
June 5, 2023
OIL, ENGINE, GASOLINE, API SP, SAE 5W-50 ***TO BE USED WITH FORD WSS-M99P1111-A***
These material specifications define the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its engine/vehicle...
November 9, 2022
OIL, ENGINE, GASOLINE, API SP, SAE 5W-50 ***TO BE USED WITH FORD WSS-M99P1111-A***
These material specifications define the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its engine/vehicle...