FORD - WSS-M6J152-B2
PRIMER SURFACER, MODIFIED POLYESTER, CHIP AND SCRATCH INHIBITING, REDUCED VISCOSITY ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
| Organization: | FORD |
| Publication Date: | 28 March 2023 |
| Status: | active |
| Page Count: | 8 |
scope:
The materials defined by these specifications are polyester primer surfacers, modified with either urethane or acrylic resins, possessing good gloss, enamel holdout, and protect against chip damage. They are formulated to cure at 135 °C min metal temperature.
Document History
WSS-M6J152-B2
March 28, 2023
PRIMER SURFACER, MODIFIED POLYESTER, CHIP AND SCRATCH INHIBITING, REDUCED VISCOSITY ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are polyester primer surfacers, modified with either urethane or acrylic resins, possessing good gloss, enamel holdout, and protect against chip damage....
May 30, 2008
PRIMER SURFACER, MODIFIED POLYESTER, CHIP AND SCRATCH INHIBITING, REDUCED VISCOSITY ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are polyester primer surfacers, modified with either urethane or acrylic resins, possessing good gloss, enamel holdout, and protect against chip damage....
December 1, 1997
PRIMER SURFACER, MODIFIED POLYESTER, CHIP AND SCRATCH INHIBITING, REDUCED VISCOSITY
1. SCOPE The materials defined by these specifications are polyester primer surfacers, modified with either urethane or acrylic resins, possessing good gloss, enamel holdout, and protect against chip...