FORD - WSS-M11P71-A2

TAPE, ONE SIDE PRESSURE SENSITIVE, PAINT SHOP APPLIED, NON-VISIBLE APPLICATIONS, LIGHT DUTY ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Organization: FORD
Publication Date: 1 May 2023
Status: active
Page Count: 10
scope:

The material defined by this specification is for non-visible (Class B), hole covering tapes applied to e-coated or painted sheet metal. Any applications outside this scope may require additional or alternative testing as agreed upon by Ford Water Management Engineering, Design and Release Engineering, and Materials Engineering. This is a tape with a pressure sensitive or reactive adhesive on one side protected with a release liner.

Document History

WSS-M11P71-A2
May 1, 2023
TAPE, ONE SIDE PRESSURE SENSITIVE, PAINT SHOP APPLIED, NON-VISIBLE APPLICATIONS, LIGHT DUTY ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is for non-visible (Class B), hole covering tapes applied to e-coated or painted sheet metal. Any applications outside this scope may require additional or...

References

Advertisement