FORD - WSS-M33J12-B7

PART B - ISO COMPONENT, (3 WET AMBIENT FLASH PRIME) COMPLIANCE VOC, PROCESSED WITH WSS-M33J12-B6 ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Organization: FORD
Publication Date: 28 March 2023
Status: active
Page Count: 21
scope:

The materials defined by these specifications are coatings, which consist of primer surfacers over which is applied a pigmented thermoset basecoat enamel and a clear or tinted clear thermoset clearcoat in a wet-on-wet-on-wet (3 Wet) process. These materials are monobaked. Unique tricoat colors are also included in this specification. Tricoat colors consist of a pigmented basecoat followed by a non-hiding midcoat over which is applied a clear or tinted clear. Tricoat colors may be processed wet-on-wet-on-wet-on-wet application and monobaked or in a wet on bake operation.

Document History

WSS-M33J12-B7
March 28, 2023
PART B - ISO COMPONENT, (3 WET AMBIENT FLASH PRIME) COMPLIANCE VOC, PROCESSED WITH WSS-M33J12-B6 ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are coatings, which consist of primer surfacers over which is applied a pigmented thermoset basecoat enamel and a clear or tinted clear thermoset...
April 8, 2022
PART B - ISO COMPONENT, (3 WET AMBIENT FLASH PRIME) COMPLIANCE VOC, PROCESSED WITH WSS-M33J12-B6 ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are coatings, which consist of primer surfacers over which is applied a pigmented thermoset basecoat enamel and a clear or tinted clear thermoset...
January 8, 2021
PART B - ISO COMPONENT, (3 WET AMBIENT FLASH PRIME) COMPLIANCE VOC, PROCESSED WITH WSS-M33J12-B6 ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are coatings, which consist of primer surfacers over which is applied a pigmented thermoset basecoat enamel and a clear or tinted clear thermoset...

References

Advertisement