FORD - WSS-M33J10-A3
ENAMEL, (3 WET) COMPLIANCE VOC, HIGH SOLIDS THERMOSET MIDCOAT, PROCESSED WITH WSS-M33J10-A1/WSS-M33J10-A2/WSS-M33J10-A4, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
| Organization: | FORD |
| Publication Date: | 28 March 2023 |
| Status: | active |
| Page Count: | 22 |
scope:
The materials defined by these specifications are coatings, which consist of primer surfacers over which is applied a pigmented thermoset basecoat enamel and a clear or tinted clear thermoset clearcoat in a wet-on-wet-on-wet (3 Wet) process. These materials are monobaked. Unique tricoat colors are also included in this specification. Tricoat colors consist of a pigmented basecoat followed by a non-hiding midcoat over which is applied a clear or tinted clear. Tricoat colors may be processed wet-on-wet-on-wet-on
Document History