SN - NS-EN 4612-007:2011

Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed - Part 007: Silver plated copper - Operating temperatures, between -65 °C and 150 °C - Single extruded wall for open applications, with jacket without screen - UV laser printable - Product standard

active, Most Current
Organization: SN
Publication Date: 1 January 2012
Status: active
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

NS-EN 4612-007:2011
January 1, 2012
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed - Part 007: Silver plated copper - Operating temperatures, between -65 °C and 150 °C - Single extruded wall for open applications, with jacket without screen - UV laser printable - Product standard
A description is not available for this item.
Advertisement