ETSI - GS ENI 005
Experiential Networked Intelligence (ENI); System Architecture
| Organization: | ETSI |
| Publication Date: | 1 June 2023 |
| Status: | active |
| Page Count: | 229 |
scope:
The present document specifies the functional architecture of an ENI System, which is a high-level decomposition of an ENI System into its major components, along with a characterization of the externally visible behaviour (e.g. as defined by a set of reference points) of the components. This includes:
• defining the functionality and behaviour of a system that satisfy the ENI Requirements (ETSI GS ENI 002 [i.40]);
• defining a functional architecture, in terms of Functional Blocks, that addresses the goals specified by the ENI Use Cases (ETSI GS ENI 001 [3]);
• defining Reference Points used by the above Functional Blocks for all communication with systems and entities that are external to the ENI System;
• proposing a progression plan towards full support of the proposed ENI System and intermediary level of compliance (e.g. support of some architecture components or a subset of the Reference Points).
The purpose of the present document is to continue the development of ETSI GS ENI 005 [i.53] (V2.1.1) to:
• define and specify APIs, Interfaces, and protocols used by ENI based on information and data models;
• specify the ENI cognition model in detail;
• enhance the description and specification of the ingestion, normalization, and output generation of data, information, and policies (imperative, declarative, and intent) in greater detail;
• enhance the description and specification of the control loops used in ENI;
• enhance the description and specification of policy management used in ENI;
• enhance the description and specification of architectural principles for interacting with other groups within and outside ETSI.
Document History